1 MOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment
TRIMMER 1M OHM 1W PC PIN SIDE Product overview: 3059Y-1-105LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3059Y-1-105LF can be used for catalog matching and distributor lookup.
TRIMMER POTENTIOMETER, 1MOHM 22TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:22Turns; Power Rating:1W RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 3059Y-105LF-ND | 80-3059Y-1-105LF | 32K7480 |
| Product Name | Trimmer Potentiometers | 1W Trimmer Potentiometer | Trimmer Potentiometer, 1Mohm 22Turn Through Hole; Trimpot Type Bourns |
| Technology / Construction | Cermet | Cermet | Cermet |
| Mounting / Packaging | Bolt-on Chassis | ThroughHole | |
| Potentiometer Type | Standard Potentiometer; Trimmer | ||
| Tolerance | 10 +/- % | ||
| Resistance Range | 1.00E6 ohms |