Bourns, Inc. Trimmer Potentiometers 3059Y-1-103LF

Description
Bourns 3059Y-1-103LF
Request a Quote Datasheet
Description
Bourns 3059Y-1-103LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 7432287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432287
Trimmer Potentiometers 7432287
Bourns 3059Y-1-103LF

Bourns 3059Y-1-103LF

Supplier's Site
Trimmer Potentiometers - 7432287P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432287P
Trimmer Potentiometers 7432287P
Bourns 3059Y-1-103LF

Bourns 3059Y-1-103LF

Supplier's Site
Trimmer Potentiometers - 1675191 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675191
Trimmer Potentiometers 1675191
Bourns 3059Y-1-103LF

Bourns 3059Y-1-103LF

Supplier's Site
1W Trimmer Potentiometer - 80-3059Y-1-103LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W Trimmer Potentiometer
80-3059Y-1-103LF
1W Trimmer Potentiometer 80-3059Y-1-103LF
TRIMMER 10K OHM 1W PC PIN SIDE Product overview: 3059Y-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3059Y-1-103LF can be used for catalog matching and distributor lookup.

TRIMMER 10K OHM 1W PC PIN SIDE Product overview: 3059Y-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3059Y-1-103LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3059Y-103LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3059Y-103LF-ND
Trimmer Potentiometers 3059Y-103LF-ND
10 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment

10 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment

Buy Now Datasheet
Trimmer;Cermet;Rest 10 Kilohms;PCB;22 Turns;Pwr 1W;Dim 1.25inLx0.19inWx0.315inH - 70153679 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 10 Kilohms;PCB;22 Turns;Pwr 1W;Dim 1.25inLx0.19inWx0.315inH
70153679
Trimmer;Cermet;Rest 10 Kilohms;PCB;22 Turns;Pwr 1W;Dim 1.25inLx0.19inWx0.315inH 70153679
Trimmer;Cermet;Rest 10 Kilohms;PCB;22 Turns;Pwr 1W;Dim 1.25inLx0.19inWx0.31 5inH

Trimmer;Cermet;Rest 10 Kilohms;PCB;22 Turns;Pwr 1W;Dim 1.25inLx0.19inWx0.315inH

Supplier's Site
Trimmer Potentiometer, 10Kohm 22Turn Through Hole; Trimpot Type Bourns - 32K7476 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 22Turn Through Hole; Trimpot Type Bourns
32K7476
Trimmer Potentiometer, 10Kohm 22Turn Through Hole; Trimpot Type Bourns 32K7476
TRIMMER POTENTIOMETER, 10KOHM 22TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:22Turns; Power Rating:1W RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM 22TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:22Turns; Power Rating:1W RoHS Compliant: Yes

Supplier's Site
Trimmer, 22 Turn 10K; Track Resistance Bourns - 39K1927 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 22 Turn 10K; Track Resistance Bourns
39K1927
Trimmer, 22 Turn 10K; Track Resistance Bourns 39K1927
TRIMMER, 22 TURN 10K; Track Resistance:10kohm; No. of Turns:22Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3059 Series; Power Rating:1W; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; AutomotiveRoHS Compliant: Yes

TRIMMER, 22 TURN 10K; Track Resistance:10kohm; No. of Turns:22Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3059 Series; Power Rating:1W; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; AutomotiveRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 7432287 7432287P 80-3059Y-1-103LF 3059Y-103LF-ND 70153679 32K7476 39K1927
Product Name Trimmer Potentiometers Trimmer Potentiometers 1W Trimmer Potentiometer Trimmer Potentiometers Trimmer;Cermet;Rest 10 Kilohms;PCB;22 Turns;Pwr 1W;Dim 1.25inLx0.19inWx0.315inH Trimmer Potentiometer, 10Kohm 22Turn Through Hole; Trimpot Type Bourns Trimmer, 22 Turn 10K; Track Resistance Bourns
Mounting / Packaging ThroughHole; Pin Bolt-on Chassis PCB ThroughHole ThroughHole
Configuration Multiturn Multiturn Multiturn Single Resistor Single Resistor
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Technology / Construction Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details