Bourns, Inc. Trimmer Potentiometers 3059Y-1-102LF

Description
Bourns 3059Y-1-102LF
Request a Quote Datasheet
Description
Bourns 3059Y-1-102LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 7432283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432283
Trimmer Potentiometers 7432283
Bourns 3059Y-1-102LF

Bourns 3059Y-1-102LF

Supplier's Site
Trimmer Potentiometers - 7432283P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432283P
Trimmer Potentiometers 7432283P
Bourns 3059Y-1-102LF

Bourns 3059Y-1-102LF

Supplier's Site
Trimmer Potentiometers - 1675190 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675190
Trimmer Potentiometers 1675190
Bourns 3059Y-1-102LF

Bourns 3059Y-1-102LF

Supplier's Site
Trimmer Potentiometers - 3059Y-102LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3059Y-102LF-ND
Trimmer Potentiometers 3059Y-102LF-ND
1 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment

1 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment

Buy Now Datasheet
1W Trimmer Potentiometer - 80-3059Y-1-102LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W Trimmer Potentiometer
80-3059Y-1-102LF
1W Trimmer Potentiometer 80-3059Y-1-102LF
TRIMMER 1K OHM 1W PC PIN SIDE Product overview: 3059Y-1-102LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3059Y-1-102LF can be used for catalog matching and distributor lookup.

TRIMMER 1K OHM 1W PC PIN SIDE Product overview: 3059Y-1-102LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3059Y-1-102LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer, 1Kohm 22Turn Through Hole; Trimpot Type Bourns - 32K7474 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 1Kohm 22Turn Through Hole; Trimpot Type Bourns
32K7474
Trimmer Potentiometer, 1Kohm 22Turn Through Hole; Trimpot Type Bourns 32K7474
TRIMMER POTENTIOMETER, 1KOHM 22TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:22Turns; Power Rating:1W RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 1KOHM 22TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:22Turns; Power Rating:1W RoHS Compliant: Yes

Supplier's Site
Trimmer, 22 Turn 1K; Track Resistance Bourns - 39K1926 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 22 Turn 1K; Track Resistance Bourns
39K1926
Trimmer, 22 Turn 1K; Track Resistance Bourns 39K1926
TRIMMER, 22 TURN 1K; Track Resistance:1kohm; No. of Turns:22Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3059 Series; Power Rating:1W; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 22 TURN 1K; Track Resistance:1kohm; No. of Turns:22Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3059 Series; Power Rating:1W; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 7432283 7432283P 3059Y-102LF-ND 80-3059Y-1-102LF 32K7474 39K1926
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 1W Trimmer Potentiometer Trimmer Potentiometer, 1Kohm 22Turn Through Hole; Trimpot Type Bourns Trimmer, 22 Turn 1K; Track Resistance Bourns
Mounting / Packaging ThroughHole; Pin Bolt-on Chassis ThroughHole ThroughHole
Configuration Multiturn Multiturn Single Resistor Single Resistor
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 1000 ohms 1000 ohms
Technology / Construction Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details