Bourns, Inc. Trimmer Potentiometers 3059Y-1-101MLF

Description
100 Ohms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Cermet 22 Turn Side Adjustment
Request a Quote Datasheet
Description
100 Ohms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Cermet 22 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3059Y-1-101MLF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3059Y-1-101MLF-ND
Trimmer Potentiometers 3059Y-1-101MLF-ND
100 Ohms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Cermet 22 Turn Side Adjustment

100 Ohms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Cermet 22 Turn Side Adjustment

Buy Now Datasheet
Res,cermet,100Ohms,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns - 32K7473 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,100Ohms,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
32K7473
Res,cermet,100Ohms,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns 32K7473
RES,Cermet,100Ohms,1 0+/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

RES,Cermet,100Ohms,10+/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3059Y-1-101MLF-ND 32K7473
Product Name Trimmer Potentiometers Res,cermet,100Ohms,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging Panel Mount (Bushing); ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details