TRIMMER 100 OHM 1W PC PIN SIDE Product overview: 3059Y-1-101LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3059Y-1-101LF can be used for catalog matching and distributor lookup.
100 Ohms 1W PC Pins Chassis Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment
TRIMMER POTENTIOMETER, 100 OHM 22TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:22Turns; Power Rating:1W RoHS Compliant: Yes
TRIMMER, POT, 100 OHM, 10%, 22TURN, TH; Track Resistance:100ohm; No. of Turns:22Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3059 Series; Power Rating:1W; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 80-3059Y-1-101LF | 7432280P | 1675199 | 3059Y-101LF-ND | 32K7472 | 39K1925 |
| Product Name | 100 OHM 1W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometer, 100 Ohm 22Turn Through Hole; Trimpot Type Bourns | Trimmer, Pot, 100 Ohm, 10%, 22Turn, Th; Track Resistance Bourns |
| Technology / Construction | Cermet | Cermet | Cermet | |||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | |||
| Operating DC Voltage | 400 volts | |||||
| Operating AC Voltage | 400 volts | |||||
| Operating Temperature | -55 to 150 C (-67 to 302 F) |