Bourns, Inc. Trimmer Potentiometers 3059P-1-504LF

Description
500 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment
Request a Quote Datasheet
Description
500 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3059P-504LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3059P-504LF-ND
Trimmer Potentiometers 3059P-504LF-ND
500 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment

500 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment

Buy Now Datasheet
Trimmer, Potentiometer, 500Kohm 22Turn Thru Hole; Adjustment Type Bourns - 32K7470 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 500Kohm 22Turn Thru Hole; Adjustment Type Bourns
32K7470
Trimmer, Potentiometer, 500Kohm 22Turn Thru Hole; Adjustment Type Bourns 32K7470
TRIMMER, POTENTIOMETER, 500KOHM 22TURN THRU HOLE; Adjustment Type:Side; Leaded Process Compatible:Yes; No. of Turns:22; Operating Temperature Max:150°C; Operating Temperature Min:-55°C; Operating Temperature Range:-55°C to +150°C RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 500KOHM 22TURN THRU HOLE; Adjustment Type:Side; Leaded Process Compatible:Yes; No. of Turns:22; Operating Temperature Max:150°C; Operating Temperature Min:-55°C; Operating Temperature Range:-55°C to +150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3059P-504LF-ND 32K7470
Product Name Trimmer Potentiometers Trimmer, Potentiometer, 500Kohm 22Turn Thru Hole; Adjustment Type Bourns
Technology / Construction Cermet
Mounting / Packaging Bolt-on Chassis
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details