Bourns, Inc. Trimmer Potentiometers - 3059P-1-502M 3059P-1-502M

Description
Manufacturer: Bourns Inc. Win Source Part Number: 810149-3059P-1-502M Packaging: Tube Termination Style: PC Pins Mounting Style: Panel Mount, Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Number of Turns: 22 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 5 kOhms Dimension: Rectangular - 0.315" x 0.190" Face x 1.250" L (8.00mm x 4.83mm x 31.75mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Part Number Series: 3059P
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 810149-3059P-1-502M Packaging: Tube Termination Style: PC Pins Mounting Style: Panel Mount, Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Number of Turns: 22 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 5 kOhms Dimension: Rectangular - 0.315" x 0.190" Face x 1.250" L (8.00mm x 4.83mm x 31.75mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Part Number Series: 3059P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3059P-1-502M
810149-3059P-1-502M
Trimmer Potentiometers - 3059P-1-502M 810149-3059P-1-502M
Manufacturer: Bourns Inc. Win Source Part Number: 810149-3059P-1-502M Packaging: Tube Termination Style: PC Pins Mounting Style: Panel Mount, Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Number of Turns: 22 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 5 kOhms Dimension: Rectangular - 0.315" x 0.190" Face x 1.250" L (8.00mm x 4.83mm x 31.75mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Part Number Series: 3059P

Manufacturer: Bourns Inc.
Win Source Part Number: 810149-3059P-1-502M
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Panel Mount, Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Number of Turns: 22
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 5 kOhms
Dimension: Rectangular - 0.315" x 0.190" Face x 1.250" L (8.00mm x 4.83mm x 31.75mm)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Part Number Series: 3059P

Buy Now
Trimmer Potentiometers - 3059P-1-502M-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3059P-1-502M-ND
Trimmer Potentiometers 3059P-1-502M-ND
5 kOhms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Cermet 22 Turn Side Adjustment

5 kOhms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Cermet 22 Turn Side Adjustment

Buy Now Datasheet
Res,cermet,5Kohms,10+/-% Tol,-100,100Ppm-Tc Bourns - 04B2429 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,5Kohms,10+/-% Tol,-100,100Ppm-Tc Bourns
04B2429
Res,cermet,5Kohms,10+/-% Tol,-100,100Ppm-Tc Bourns 04B2429
RES,Cermet,5KOhms,10 +/-% Tol,-100,100ppm-TC

RES,Cermet,5KOhms,10+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 810149-3059P-1-502M 3059P-1-502M-ND 04B2429
Product Name Trimmer Potentiometers - 3059P-1-502M Trimmer Potentiometers Res,cermet,5Kohms,10+/-% Tol,-100,100Ppm-Tc Bourns
Technology / Construction Cermet Cermet Cermet
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers