Bourns, Inc. Trimmer Potentiometers - 3059P-1-501LF 3059P-1-501LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 763081-3059P-1-501LF Series: Trimpot 3059 - Sealed Packaging: Tube Termination Style: PC Pins Mounting: Chassis Mount Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Resistance (Ohms): 500 Number of Turns: 22 Adjustment Type: Side Adjustment Resistive Material: Cermet Family Name: 3059 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.315" x 0.190" Face x 1.250" L (8.00mm x 4.83mm x 31.75mm) Alternative Parts (Cross-Reference): PV22Y501A01B00; PV22Y501C01B00; PV22S501C01B00; ; Introduction Date: September 25, 1997 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 763081-3059P-1-501LF Series: Trimpot 3059 - Sealed Packaging: Tube Termination Style: PC Pins Mounting: Chassis Mount Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Resistance (Ohms): 500 Number of Turns: 22 Adjustment Type: Side Adjustment Resistive Material: Cermet Family Name: 3059 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.315" x 0.190" Face x 1.250" L (8.00mm x 4.83mm x 31.75mm) Alternative Parts (Cross-Reference): PV22Y501A01B00; PV22Y501C01B00; PV22S501C01B00; ; Introduction Date: September 25, 1997 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3059P-1-501LF
763081-3059P-1-501LF
Trimmer Potentiometers - 3059P-1-501LF 763081-3059P-1-501LF
Manufacturer: Bourns Inc. Win Source Part Number: 763081-3059P-1-501LF Series: Trimpot 3059 - Sealed Packaging: Tube Termination Style: PC Pins Mounting: Chassis Mount Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Resistance (Ohms): 500 Number of Turns: 22 Adjustment Type: Side Adjustment Resistive Material: Cermet Family Name: 3059 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.315" x 0.190" Face x 1.250" L (8.00mm x 4.83mm x 31.75mm) Alternative Parts (Cross-Reference): PV22Y501A01B00; PV22Y501C01B00; PV22S501C01B00; ; Introduction Date: September 25, 1997 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 763081-3059P-1-501LF
Series: Trimpot 3059 - Sealed
Packaging: Tube
Termination Style: PC Pins
Mounting: Chassis Mount
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Resistance (Ohms): 500
Number of Turns: 22
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Family Name: 3059
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.315" x 0.190" Face x 1.250" L (8.00mm x 4.83mm x 31.75mm)
Alternative Parts (Cross-Reference): PV22Y501A01B00; PV22Y501C01B00; PV22S501C01B00; ;
Introduction Date: September 25, 1997
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Trimmer Potentiometers - 118-3059P-1-501LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3059P-1-501LF-ND
Trimmer Potentiometers 118-3059P-1-501LF-ND
500 Ohms 1W PC Pins Chassis Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment

500 Ohms 1W PC Pins Chassis Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment

Buy Now Datasheet
Trimmer, Potentiometer, 500 Ohm 22Turn Thru Hole; Trimpot Type Bourns - 32K7464 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 500 Ohm 22Turn Thru Hole; Trimpot Type Bourns
32K7464
Trimmer, Potentiometer, 500 Ohm 22Turn Thru Hole; Trimpot Type Bourns 32K7464
TRIMMER, POTENTIOMETER, 500 OHM 22TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:22Turns; Power Rating:1W RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 500 OHM 22TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:22Turns; Power Rating:1W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 763081-3059P-1-501LF 118-3059P-1-501LF-ND 32K7464
Product Name Trimmer Potentiometers - 3059P-1-501LF Trimmer Potentiometers Trimmer, Potentiometer, 500 Ohm 22Turn Thru Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 500 ohms 500 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers