Bourns, Inc. Trimmer Potentiometers 3059L-1-502

Description
5 kOhms 1W Wire Leads Chassis Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment
Request a Quote Datasheet
Description
5 kOhms 1W Wire Leads Chassis Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3059L-1-502-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3059L-1-502-ND
Trimmer Potentiometers 3059L-1-502-ND
5 kOhms 1W Wire Leads Chassis Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment

5 kOhms 1W Wire Leads Chassis Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment

Buy Now Datasheet
Res,cermet,5Kohms,10+/-% Tol Bourns - 04B2415 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,5Kohms,10+/-% Tol Bourns
04B2415
Res,cermet,5Kohms,10+/-% Tol Bourns 04B2415
RES,Cermet,5KOhms,10 +/-% Tol

RES,Cermet,5KOhms,10+/-% Tol

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3059L-1-502-ND 04B2415
Product Name Trimmer Potentiometers Res,cermet,5Kohms,10+/-% Tol Bourns
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details