Bourns, Inc. Trimmer Potentiometers 3059L-1-501MLF

Description
500 Ohms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Cermet 22 Turn Side Adjustment
Request a Quote Datasheet
Description
500 Ohms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Cermet 22 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3059L-1-501MLF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3059L-1-501MLF-ND
Trimmer Potentiometers 3059L-1-501MLF-ND
500 Ohms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Cermet 22 Turn Side Adjustment

500 Ohms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Cermet 22 Turn Side Adjustment

Buy Now Datasheet
Res,cermet,500Ohms,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns - 32K7434 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,500Ohms,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
32K7434
Res,cermet,500Ohms,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns 32K7434
RES,Cermet,500Ohms,1 0+/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

RES,Cermet,500Ohms,10+/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3059L-1-501MLF-ND 32K7434
Product Name Trimmer Potentiometers Res,cermet,500Ohms,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details