Bourns, Inc. Trimmer Potentiometers 3059L-1-204M

Description
200 kOhms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Cermet 22 Turn Side Adjustment
Request a Quote Datasheet
Description
200 kOhms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Cermet 22 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3059L-1-204M-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3059L-1-204M-ND
Trimmer Potentiometers 3059L-1-204M-ND
200 kOhms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Cermet 22 Turn Side Adjustment

200 kOhms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Cermet 22 Turn Side Adjustment

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 3059L-1-204M-ND
Product Name Trimmer Potentiometers
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Potentiometers - 04-0989-0038 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
ComEx Potentiometer - comex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details