Bourns, Inc. Trimmer Potentiometers 3059L-1-204

Description
200 kOhms 1W Wire Leads Chassis Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment
Request a Quote Datasheet
Description
200 kOhms 1W Wire Leads Chassis Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3059L-1-204-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3059L-1-204-ND
Trimmer Potentiometers 3059L-1-204-ND
200 kOhms 1W Wire Leads Chassis Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment

200 kOhms 1W Wire Leads Chassis Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 3059L-1-204-ND
Product Name Trimmer Potentiometers
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
ComEx flex Potentiometer - comexflex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Data Acquisition - Digital Potentiometers - AD5220BRMZ50 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
Potentiometer - 906920 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 1000 ohms
Operating DC Voltage 6 volts
Operating AC Voltage 300 volts
View Details