2 kOhms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Cermet 22 Turn Side Adjustment
RES,Cermet,2KOhms,10
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 3059L-1-202MLF-ND | 32K7423 |
| Product Name | Trimmer Potentiometers | Res,cermet,2Kohms,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns |
| Technology / Construction | Cermet | Cermet |
| Mounting / Packaging | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer; Trimmer |