Bourns, Inc. Trimmer Potentiometers 3059L-1-201M

Description
200 Ohms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Cermet 22 Turn Side Adjustment
Request a Quote Datasheet
Description
200 Ohms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Cermet 22 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3059L-1-201M-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3059L-1-201M-ND
Trimmer Potentiometers 3059L-1-201M-ND
200 Ohms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Cermet 22 Turn Side Adjustment

200 Ohms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Cermet 22 Turn Side Adjustment

Buy Now Datasheet
Res,cermet,200Ohms,10+/-% Tol,-100,100Ppm-Tc Bourns - 04B2407 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,200Ohms,10+/-% Tol,-100,100Ppm-Tc Bourns
04B2407
Res,cermet,200Ohms,10+/-% Tol,-100,100Ppm-Tc Bourns 04B2407
RES,Cermet,200Ohms,1 0+/-% Tol,-100,100ppm-TC

RES,Cermet,200Ohms,10+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3059L-1-201M-ND 04B2407
Product Name Trimmer Potentiometers Res,cermet,200Ohms,10+/-% Tol,-100,100Ppm-Tc Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details