1 MOhms 1W Wire Leads Chassis Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment
TRIMMER 1MOHM 1W WIRE LEADS SIDE Product overview: 3059L-1-105LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MOHM, 1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 1MOHM, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3059L-1-105LF can be used for catalog matching and distributor lookup.
RES,Cermet,1MOhms,10
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 118-3059L-1-105LF-ND | 80-3059L-1-105LF | 32K7416 |
| Product Name | Trimmer Potentiometers | 1MOHM 1W Trimmer Potentiometer | Res,cermet,1Mohms,10+/-% Tol Rohs Compliant Bourns |
| Technology / Construction | Cermet | Cermet | |
| Mounting / Packaging | Bolt-on Chassis | ||
| Potentiometer Type | Standard Potentiometer; Trimmer | ||
| Tolerance | 10 +/- % | ||
| Resistance Range | 1.00E6 ohms |