Bourns, Inc. Trimmer Potentiometers 3059L-1-103LF

Description
10 kOhms 1W Wire Leads Chassis Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment
Request a Quote Datasheet
Description
10 kOhms 1W Wire Leads Chassis Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3059L-1-103LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3059L-1-103LF-ND
Trimmer Potentiometers 3059L-1-103LF-ND
10 kOhms 1W Wire Leads Chassis Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment

10 kOhms 1W Wire Leads Chassis Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment

Buy Now Datasheet
1W Trimmer Potentiometer - 80-3059L-1-103LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W Trimmer Potentiometer
80-3059L-1-103LF
1W Trimmer Potentiometer 80-3059L-1-103LF
TRIMMER 10K OHM 1W WIRE LEADS Product overview: 3059L-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3059L-1-103LF can be used for catalog matching and distributor lookup.

TRIMMER 10K OHM 1W WIRE LEADS Product overview: 3059L-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3059L-1-103LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res,cermet,10Kohms,10+/-% Tol Rohs Compliant Bourns - 32K7412 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,10Kohms,10+/-% Tol Rohs Compliant Bourns
32K7412
Res,cermet,10Kohms,10+/-% Tol Rohs Compliant Bourns 32K7412
RES,Cermet,10KOhms,1 0+/-% Tol RoHS Compliant: Yes

RES,Cermet,10KOhms,10+/-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3059L-1-103LF-ND 80-3059L-1-103LF 32K7412
Product Name Trimmer Potentiometers 1W Trimmer Potentiometer Res,cermet,10Kohms,10+/-% Tol Rohs Compliant Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Bolt-on Chassis
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- %
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details