Bourns, Inc. Trimmer Potentiometers 3059L-1-101MLF

Description
100 Ohms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Cermet 22 Turn Side Adjustment
Request a Quote Datasheet
Description
100 Ohms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Cermet 22 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3059L-1-101MLF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3059L-1-101MLF-ND
Trimmer Potentiometers 3059L-1-101MLF-ND
100 Ohms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Cermet 22 Turn Side Adjustment

100 Ohms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Cermet 22 Turn Side Adjustment

Buy Now Datasheet
Res,cermet,100Ohms,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns - 32K7409 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,100Ohms,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
32K7409
Res,cermet,100Ohms,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns 32K7409
RES,Cermet,100Ohms,1 0+/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

RES,Cermet,100Ohms,10+/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3059L-1-101MLF-ND 32K7409
Product Name Trimmer Potentiometers Res,cermet,100Ohms,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details