500 Ohms 1W Solder Hook Chassis Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment
RES,Cermet,500Ohms,1
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 3059J-1-501LF-ND | 32K7399 |
| Product Name | Trimmer Potentiometers | Res,cermet,500Ohms,10+/-% Tol Rohs Compliant Bourns |
| Technology / Construction | Cermet | Cermet |
| Mounting / Packaging | Bolt-on Chassis | |
| Potentiometer Type | Standard Potentiometer; Trimmer | |
| Resistance Range | 500 ohms |