Bourns, Inc. 10KOHM 1W Trimmer Potentiometer 3059J-1-103MLF

Description
TRIMMER 10KOHM 1W SLDR HOOK SIDE Product overview: 3059J-1-103MLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3059J-1-103MLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 10KOHM 1W SLDR HOOK SIDE Product overview: 3059J-1-103MLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3059J-1-103MLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10KOHM 1W Trimmer Potentiometer - 80-3059J-1-103MLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10KOHM 1W Trimmer Potentiometer
80-3059J-1-103MLF
10KOHM 1W Trimmer Potentiometer 80-3059J-1-103MLF
TRIMMER 10KOHM 1W SLDR HOOK SIDE Product overview: 3059J-1-103MLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3059J-1-103MLF can be used for catalog matching and distributor lookup.

TRIMMER 10KOHM 1W SLDR HOOK SIDE Product overview: 3059J-1-103MLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3059J-1-103MLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3059J-1-103MLF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3059J-1-103MLF-ND
Trimmer Potentiometers 3059J-1-103MLF-ND
10 kOhms 1W Solder Hook Panel Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment

10 kOhms 1W Solder Hook Panel Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer 10Kohm 22Turn Panel; Trimpot Type Bourns - 32K7377 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 22Turn Panel; Trimpot Type Bourns
32K7377
Trimmer Potentiometer 10Kohm 22Turn Panel; Trimpot Type Bourns 32K7377
TRIMMER POTENTIOMETER 10KOHM 22TURN Panel; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:22Turns; Product Range:3059 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10KOHM 22TURN Panel; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:22Turns; Product Range:3059 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3059J-1-103MLF 3059J-1-103MLF-ND 32K7377
Product Name 10KOHM 1W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometer 10Kohm 22Turn Panel; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Resistance Range 10000 ohms
Operating Temperature -55 to 150 C (-67 to 302 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers