Bourns, Inc. Trimmer Potentiometers 3059J-1-103M

Description
10 kOhms 1W Solder Hook Panel Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment
Request a Quote Datasheet
Description
10 kOhms 1W Solder Hook Panel Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3059J-1-103M-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3059J-1-103M-ND
Trimmer Potentiometers 3059J-1-103M-ND
10 kOhms 1W Solder Hook Panel Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment

10 kOhms 1W Solder Hook Panel Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer 10Kohm 22Turn Panel; Trimpot Type Bourns - 04B2375 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 22Turn Panel; Trimpot Type Bourns
04B2375
Trimmer Potentiometer 10Kohm 22Turn Panel; Trimpot Type Bourns 04B2375
TRIMMER POTENTIOMETER 10KOHM 22TURN Panel; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Panel Mount; No. of Turns:22Turns; Product Range:3059J Series RoHS Compliant: No

TRIMMER POTENTIOMETER 10KOHM 22TURN Panel; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Panel Mount; No. of Turns:22Turns; Product Range:3059J Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3059J-1-103M-ND 04B2375
Product Name Trimmer Potentiometers Trimmer Potentiometer 10Kohm 22Turn Panel; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers