Bourns, Inc. Trimmer Potentiometers - 3059J-1-102MLF 3059J-1-102MLF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 906511-3059J-1-102ML F Series: Trimpot® 3059 - Sealed Features: 1 kOhms 1W Solder Hook Panel Mount Trimmer Potentiometer Cermet 22.0 Turn Side Adjustment Package: Bulk Mounting: Panel Mount Family Name: 3059J Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050
Request a Quote
Description
Manufacturer: Bourns Inc. Win Source Part Number: 906511-3059J-1-102ML F Series: Trimpot® 3059 - Sealed Features: 1 kOhms 1W Solder Hook Panel Mount Trimmer Potentiometer Cermet 22.0 Turn Side Adjustment Package: Bulk Mounting: Panel Mount Family Name: 3059J Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3059J-1-102MLF Trimmer Potentiometer from Win Source Electronics is a sealed, panel mount cermet device designed for precision adjustment in various applications. It features a resistance value of 1 kOhm with a power rating of 1 watt at 70 °C. The potentiometer offers a nominal effective travel of 22 turns and is capable of withstanding a temperature range from -55 °C to +150 °C. It has a resistance tolerance of ±10% and an insulation resistance of 1,000 megohms minimum at 500 VDC. The device is compliant with RoHS standards and is listed on the QPL for style RJ12 per MIL-PRF-22097. The 3059J series is suitable for applications requiring reliable performance under varying environmental conditions, including humidity and vibration.

Datasheet Summary
Powered by GS/AI

The 3059J-1-102MLF Trimmer Potentiometer from Win Source Electronics is a sealed, panel mount cermet device designed for precision adjustment in various applications. It features a resistance value of 1 kOhm with a power rating of 1 watt at 70 °C. The potentiometer offers a nominal effective travel of 22 turns and is capable of withstanding a temperature range from -55 °C to +150 °C. It has a resistance tolerance of ±10% and an insulation resistance of 1,000 megohms minimum at 500 VDC. The device is compliant with RoHS standards and is listed on the QPL for style RJ12 per MIL-PRF-22097. The 3059J series is suitable for applications requiring reliable performance under varying environmental conditions, including humidity and vibration.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3059J-1-102MLF
906511-3059J-1-102MLF
Trimmer Potentiometers - 3059J-1-102MLF 906511-3059J-1-102MLF
Manufacturer: Bourns Inc. Win Source Part Number: 906511-3059J-1-102ML F Series: Trimpot® 3059 - Sealed Features: 1 kOhms 1W Solder Hook Panel Mount Trimmer Potentiometer Cermet 22.0 Turn Side Adjustment Package: Bulk Mounting: Panel Mount Family Name: 3059J Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050

Manufacturer: Bourns Inc.
Win Source Part Number: 906511-3059J-1-102MLF
Series: Trimpot® 3059 - Sealed
Features: 1 kOhms 1W Solder Hook Panel Mount Trimmer Potentiometer Cermet 22.0 Turn Side Adjustment
Package: Bulk
Mounting: Panel Mount
Family Name: 3059J
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050

Buy Now Datasheet
1W Trimmer Potentiometer - 80-3059J-1-102MLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W Trimmer Potentiometer
80-3059J-1-102MLF
1W Trimmer Potentiometer 80-3059J-1-102MLF
TRIMMER 1K OHM 1W SLDR HOOK SIDE Product overview: 3059J-1-102MLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3059J-1-102MLF can be used for catalog matching and distributor lookup.

TRIMMER 1K OHM 1W SLDR HOOK SIDE Product overview: 3059J-1-102MLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3059J-1-102MLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 118-3059J-1-102MLF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3059J-1-102MLF-ND
Trimmer Potentiometers 118-3059J-1-102MLF-ND
1 kOhms 1W Solder Hook Panel Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment

1 kOhms 1W Solder Hook Panel Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment

Buy Now Datasheet
Res,cermet,1Kohms,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns - 32K7375 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,1Kohms,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
32K7375
Res,cermet,1Kohms,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns 32K7375
RES,Cermet,1KOhms,10 +/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

RES,Cermet,1KOhms,10+/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 906511-3059J-1-102MLF 80-3059J-1-102MLF 118-3059J-1-102MLF-ND 32K7375
Product Name Trimmer Potentiometers - 3059J-1-102MLF 1W Trimmer Potentiometer Trimmer Potentiometers Res,cermet,1Kohms,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 1000 ohms
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details