20 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 22 Turn Side Adjustment
TRIMMER POTENTIOMETER, 20KOHM 22TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:22Turns; Power Rating:1W RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3057Y-203-ND | 01F9181 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometer, 20Kohm 22Turn Through Hole; Trimpot Type Bourns |
| Category / Application | General Use | |
| Mounting / Packaging | Bolt-on Chassis | ThroughHole |
| Tolerance | 5 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C |