Bourns, Inc. Trimmer Potentiometers 3057Y-1-202M

Description
2 kOhms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Wirewound 22 Turn Side Adjustment
Request a Quote Datasheet
Description
2 kOhms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Wirewound 22 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3057Y-1-202M-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3057Y-1-202M-ND
Trimmer Potentiometers 3057Y-1-202M-ND
2 kOhms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Wirewound 22 Turn Side Adjustment

2 kOhms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Wirewound 22 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer 2Kohm 22Turn Panel; Trimpot Type Bourns - 61H1973 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 2Kohm 22Turn Panel; Trimpot Type Bourns
61H1973
Trimmer Potentiometer 2Kohm 22Turn Panel; Trimpot Type Bourns 61H1973
TRIMMER POTENTIOMETER 2KOHM 22TURN Panel; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:22Turns; Product Range:3057 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 2KOHM 22TURN Panel; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:22Turns; Product Range:3057 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3057Y-1-202M-ND 61H1973
Product Name Trimmer Potentiometers Trimmer Potentiometer 2Kohm 22Turn Panel; Trimpot Type Bourns
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing); ThroughHole ThroughHole
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details