Bourns, Inc. Trimmer Potentiometers 3057Y-1-102

Description
1 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 22 Turn Side Adjustment
Request a Quote Datasheet
Description
1 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 22 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3057Y-102-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3057Y-102-ND
Trimmer Potentiometers 3057Y-102-ND
1 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 22 Turn Side Adjustment

1 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 22 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer 1Kohm 22Turn Pcb; Trimpot Type Bourns - 01F8612 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 1Kohm 22Turn Pcb; Trimpot Type Bourns
01F8612
Trimmer Potentiometer 1Kohm 22Turn Pcb; Trimpot Type Bourns 01F8612
TRIMMER POTENTIOMETER 1KOHM 22TURN PCB; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:22Turns; Product Range:3057 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 1KOHM 22TURN PCB; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:22Turns; Product Range:3057 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3057Y-102-ND 01F8612
Product Name Trimmer Potentiometers Trimmer Potentiometer 1Kohm 22Turn Pcb; Trimpot Type Bourns
Category / Application General Use
Mounting / Packaging Bolt-on Chassis ThroughHole
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers