100 Ohms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Wirewound 22 Turn Side Adjustment
RES,Wirewound,100Ohm
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3057Y-1-101M-ND | 61H1971 |
| Product Name | Trimmer Potentiometers | Res,wirewound,100Ohms,5+/-% Tol Bourns |
| Category / Application | General Use | |
| Mounting / Packaging | Panel Mount (Bushing); ThroughHole | |
| Resistance Range | 100 ohms | |
| Tolerance | 5 +/- % |