Bourns, Inc. Trimmer Potentiometers 3057L-1-502M

Description
5 kOhms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Wirewound 22 Turn Side Adjustment
Request a Quote Datasheet
Description
5 kOhms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Wirewound 22 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3057L-1-502M-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3057L-1-502M-ND
Trimmer Potentiometers 3057L-1-502M-ND
5 kOhms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Wirewound 22 Turn Side Adjustment

5 kOhms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Wirewound 22 Turn Side Adjustment

Buy Now Datasheet
Res,wirewound,5Kohms,5+/-% Tol Bourns - 04B2357 - Newark, An Avnet Company
Chicago, IL, United States
Res,wirewound,5Kohms,5+/-% Tol Bourns
04B2357
Res,wirewound,5Kohms,5+/-% Tol Bourns 04B2357
RES,Wirewound,5KOhms ,5+/-% Tol

RES,Wirewound,5KOhms,5+/-% Tol

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3057L-1-502M-ND 04B2357
Product Name Trimmer Potentiometers Res,wirewound,5Kohms,5+/-% Tol Bourns
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details