Bourns, Inc. Trimmer Potentiometers 3057L-1-100

Description
10 Ohms 1W Wire Leads Chassis Mount Trimmer Potentiometer Wirewound 22 Turn Side Adjustment
Request a Quote Datasheet
Description
10 Ohms 1W Wire Leads Chassis Mount Trimmer Potentiometer Wirewound 22 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3057L-1-100-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3057L-1-100-ND
Trimmer Potentiometers 3057L-1-100-ND
10 Ohms 1W Wire Leads Chassis Mount Trimmer Potentiometer Wirewound 22 Turn Side Adjustment

10 Ohms 1W Wire Leads Chassis Mount Trimmer Potentiometer Wirewound 22 Turn Side Adjustment

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wirewound Resistors
Product Number 3057L-1-100-ND
Product Name Trimmer Potentiometers
Category / Application General Use
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123471 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
Chassis Mount Resistors - AHA25AFB-3R4-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Axial, Box
Resistance Range 3.4 ohms
View Details
2 suppliers