Bourns, Inc. Pot;Cnd Pl;Rest 5 Kilohms;PCB;Linear;Pwr-Rtg 0.25W;Shaft Dia 0.084in 3048L-5-502

Description
3048 Linear Motion Potentiometer, ± 20 % Tolerance Bourns Linear Motion Potentiometers (LMP) are an economical and reliable means of converting a mechanical displacement into an electrical signal that is proportional to that displacement. Bourns LMP products are suitable for many sensor applications used in the industry today. They are unique design-in devices that deliver high quality and reliability at a low price. Bourns Linear Motion Potentiometers are an economical solution for position sensing where size is a constraint. They are suited for systems designed to operate in environments that are not harsh. Bourns LMP model 3048 are lightweight devices with infinite resolution, flexible wire leads and a long mechanical life. • Infinite resolution • Free shaft rotation • Flexible wire leads • Long mechanical life • Compatible with AC or DC signals • Electrical travels of 0.2” to 0.5” and 0.1” to 0.3”
Description
3048 Linear Motion Potentiometer, ± 20 % Tolerance Bourns Linear Motion Potentiometers (LMP) are an economical and reliable means of converting a mechanical displacement into an electrical signal that is proportional to that displacement. Bourns LMP products are suitable for many sensor applications used in the industry today. They are unique design-in devices that deliver high quality and reliability at a low price. Bourns Linear Motion Potentiometers are an economical solution for position sensing where size is a constraint. They are suited for systems designed to operate in environments that are not harsh. Bourns LMP model 3048 are lightweight devices with infinite resolution, flexible wire leads and a long mechanical life. • Infinite resolution • Free shaft rotation • Flexible wire leads • Long mechanical life • Compatible with AC or DC signals • Electrical travels of 0.2” to 0.5” and 0.1” to 0.3”

Suppliers

Company
Product
Description
Supplier Links
Pot;Cnd Pl;Rest 5 Kilohms;PCB;Linear;Pwr-Rtg 0.25W;Shaft Dia 0.084in - 70153567 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cnd Pl;Rest 5 Kilohms;PCB;Linear;Pwr-Rtg 0.25W;Shaft Dia 0.084in
70153567
Pot;Cnd Pl;Rest 5 Kilohms;PCB;Linear;Pwr-Rtg 0.25W;Shaft Dia 0.084in 70153567
3048 Linear Motion Potentiometer, ± 20 % Tolerance Bourns Linear Motion Potentiometers (LMP) are an economical and reliable means of converting a mechanical displacement into an electrical signal that is proportional to that displacement. Bourns LMP products are suitable for many sensor applications used in the industry today. They are unique design-in devices that deliver high quality and reliability at a low price. Bourns Linear Motion Potentiometers are an economical solution for position sensing where size is a constraint. They are suited for systems designed to operate in environments that are not harsh. Bourns LMP model 3048 are lightweight devices with infinite resolution, flexible wire leads and a long mechanical life. • Infinite resolution • Free shaft rotation • Flexible wire leads • Long mechanical life • Compatible with AC or DC signals • Electrical travels of 0.2” to 0.5” and 0.1” to 0.3”

3048 Linear Motion Potentiometer, ± 20 % Tolerance
Bourns Linear Motion Potentiometers (LMP) are an economical and reliable means of converting a mechanical displacement into an electrical signal that is proportional to that displacement. Bourns LMP products are suitable for many sensor applications used in the industry today. They are unique design-in devices that deliver high quality and reliability at a low price.

Bourns Linear Motion Potentiometers are an economical solution for position sensing where size is a constraint. They are suited for systems designed to operate in environments that are not harsh. Bourns LMP model 3048 are lightweight devices with infinite resolution, flexible wire leads and a long mechanical life.


• Infinite resolution
• Free shaft rotation
• Flexible wire leads
• Long mechanical life
• Compatible with AC or DC signals
• Electrical travels of 0.2” to 0.5” and 0.1” to 0.3”

Supplier's Site
Potentiometer - 32095327 - Radwell International
Willingboro, NJ, United States
Potentiometer
32095327
Potentiometer 32095327
LINEAR MOTION POTENTIOMETER, 5KOHM, 20%, 250MW, TRACK RESISTANCE:5KOHM, POWER RATING:250MW, RESISTANCE TOLERANCE: 20%, PRODUCT RANGE:3048 SERIES, TRACK TAPER:LINEAR, TEMPERATURE COEFFICIENT: 1000PPM/C, NO. OF GANGS:1 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LINEAR MOTION POTENTIOMETER, 5KOHM, 20%, 250MW, TRACK RESISTANCE:5KOHM, POWER RATING:250MW, RESISTANCE TOLERANCE: 20%, PRODUCT RANGE:3048 SERIES, TRACK TAPER:LINEAR, TEMPERATURE COEFFICIENT: 1000PPM/C, NO. OF GANGS:1 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 70153567 32095327
Product Name Pot;Cnd Pl;Rest 5 Kilohms;PCB;Linear;Pwr-Rtg 0.25W;Shaft Dia 0.084in Potentiometer
Technology / Construction Conductive Plastic
Mounting / Packaging PCB
Potentiometer Type Standard Potentiometer
Configuration Single Turn
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0268 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
Potentiometer -  - Radwell International
Allen-Bradley / Rockwell Automation
View Details