Bourns, Inc. Pot;Cnd Pl;Rest 1 Kilohms;PCB;Linear;Pwr-Rtg 0.25W;Shaft Dia 0.084in 3048L-5-102

Description
3048 Linear Motion Potentiometer, ± 20 % Tolerance Bourns Linear Motion Potentiometers (LMP) are an economical and reliable means of converting a mechanical displacement into an electrical signal that is proportional to that displacement. Bourns LMP products are suitable for many sensor applications used in the industry today. They are unique design-in devices that deliver high quality and reliability at a low price. Bourns Linear Motion Potentiometers are an economical solution for position sensing where size is a constraint. They are suited for systems designed to operate in environments that are not harsh. Bourns LMP model 3048 are lightweight devices with infinite resolution, flexible wire leads and a long mechanical life. • Infinite resolution • Free shaft rotation • Flexible wire leads • Long mechanical life • Compatible with AC or DC signals • Electrical travels of 0.2” to 0.5” and 0.1” to 0.3”
Description
3048 Linear Motion Potentiometer, ± 20 % Tolerance Bourns Linear Motion Potentiometers (LMP) are an economical and reliable means of converting a mechanical displacement into an electrical signal that is proportional to that displacement. Bourns LMP products are suitable for many sensor applications used in the industry today. They are unique design-in devices that deliver high quality and reliability at a low price. Bourns Linear Motion Potentiometers are an economical solution for position sensing where size is a constraint. They are suited for systems designed to operate in environments that are not harsh. Bourns LMP model 3048 are lightweight devices with infinite resolution, flexible wire leads and a long mechanical life. • Infinite resolution • Free shaft rotation • Flexible wire leads • Long mechanical life • Compatible with AC or DC signals • Electrical travels of 0.2” to 0.5” and 0.1” to 0.3”

Suppliers

Company
Product
Description
Supplier Links
Pot;Cnd Pl;Rest 1 Kilohms;PCB;Linear;Pwr-Rtg 0.25W;Shaft Dia 0.084in - 70153566 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cnd Pl;Rest 1 Kilohms;PCB;Linear;Pwr-Rtg 0.25W;Shaft Dia 0.084in
70153566
Pot;Cnd Pl;Rest 1 Kilohms;PCB;Linear;Pwr-Rtg 0.25W;Shaft Dia 0.084in 70153566
3048 Linear Motion Potentiometer, ± 20 % Tolerance Bourns Linear Motion Potentiometers (LMP) are an economical and reliable means of converting a mechanical displacement into an electrical signal that is proportional to that displacement. Bourns LMP products are suitable for many sensor applications used in the industry today. They are unique design-in devices that deliver high quality and reliability at a low price. Bourns Linear Motion Potentiometers are an economical solution for position sensing where size is a constraint. They are suited for systems designed to operate in environments that are not harsh. Bourns LMP model 3048 are lightweight devices with infinite resolution, flexible wire leads and a long mechanical life. • Infinite resolution • Free shaft rotation • Flexible wire leads • Long mechanical life • Compatible with AC or DC signals • Electrical travels of 0.2” to 0.5” and 0.1” to 0.3”

3048 Linear Motion Potentiometer, ± 20 % Tolerance
Bourns Linear Motion Potentiometers (LMP) are an economical and reliable means of converting a mechanical displacement into an electrical signal that is proportional to that displacement. Bourns LMP products are suitable for many sensor applications used in the industry today. They are unique design-in devices that deliver high quality and reliability at a low price.

Bourns Linear Motion Potentiometers are an economical solution for position sensing where size is a constraint. They are suited for systems designed to operate in environments that are not harsh. Bourns LMP model 3048 are lightweight devices with infinite resolution, flexible wire leads and a long mechanical life.


• Infinite resolution
• Free shaft rotation
• Flexible wire leads
• Long mechanical life
• Compatible with AC or DC signals
• Electrical travels of 0.2” to 0.5” and 0.1” to 0.3”

Supplier's Site
Res,non-Specified,1Kohms,20+/-% Tol Bourns - 04B2320 - Newark, An Avnet Company
Chicago, IL, United States
Res,non-Specified,1Kohms,20+/-% Tol Bourns
04B2320
Res,non-Specified,1Kohms,20+/-% Tol Bourns 04B2320
RES,Non-Specified,1K Ohms,20+/-% Tol

RES,Non-Specified,1KOhms,20+/-% Tol

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 70153566 04B2320
Product Name Pot;Cnd Pl;Rest 1 Kilohms;PCB;Linear;Pwr-Rtg 0.25W;Shaft Dia 0.084in Res,non-Specified,1Kohms,20+/-% Tol Bourns
Technology / Construction Conductive Plastic
Mounting / Packaging PCB
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details