Bourns, Inc. POTENTIOMETER, LINEAR MOTION, .25 WATT,5%, 5K, 0.4IN RANGE 3048L-4-502

Description
3048 Linear Motion Potentiometer, ± 20 % Tolerance Bourns Linear Motion Potentiometers (LMP) are an economical and reliable means of converting a mechanical displacement into an electrical signal that is proportional to that displacement. Bourns LMP products are suitable for many sensor applications used in the industry today. They are unique design-in devices that deliver high quality and reliability at a low price. Bourns Linear Motion Potentiometers are an economical solution for position sensing where size is a constraint. They are suited for systems designed to operate in environments that are not harsh. Bourns LMP model 3048 are lightweight devices with infinite resolution, flexible wire leads and a long mechanical life. • Infinite resolution • Free shaft rotation • Flexible wire leads • Long mechanical life • Compatible with AC or DC signals • Electrical travels of 0.2” to 0.5” and 0.1” to 0.3”
Description
3048 Linear Motion Potentiometer, ± 20 % Tolerance Bourns Linear Motion Potentiometers (LMP) are an economical and reliable means of converting a mechanical displacement into an electrical signal that is proportional to that displacement. Bourns LMP products are suitable for many sensor applications used in the industry today. They are unique design-in devices that deliver high quality and reliability at a low price. Bourns Linear Motion Potentiometers are an economical solution for position sensing where size is a constraint. They are suited for systems designed to operate in environments that are not harsh. Bourns LMP model 3048 are lightweight devices with infinite resolution, flexible wire leads and a long mechanical life. • Infinite resolution • Free shaft rotation • Flexible wire leads • Long mechanical life • Compatible with AC or DC signals • Electrical travels of 0.2” to 0.5” and 0.1” to 0.3”

Suppliers

Company
Product
Description
Supplier Links
POTENTIOMETER, LINEAR MOTION, .25 WATT,5%, 5K, 0.4IN RANGE - 70153565 - Allied Electronics, Inc.
Fort Worth, TX, USA
POTENTIOMETER, LINEAR MOTION, .25 WATT,5%, 5K, 0.4IN RANGE
70153565
POTENTIOMETER, LINEAR MOTION, .25 WATT,5%, 5K, 0.4IN RANGE 70153565
3048 Linear Motion Potentiometer, ± 20 % Tolerance Bourns Linear Motion Potentiometers (LMP) are an economical and reliable means of converting a mechanical displacement into an electrical signal that is proportional to that displacement. Bourns LMP products are suitable for many sensor applications used in the industry today. They are unique design-in devices that deliver high quality and reliability at a low price. Bourns Linear Motion Potentiometers are an economical solution for position sensing where size is a constraint. They are suited for systems designed to operate in environments that are not harsh. Bourns LMP model 3048 are lightweight devices with infinite resolution, flexible wire leads and a long mechanical life. • Infinite resolution • Free shaft rotation • Flexible wire leads • Long mechanical life • Compatible with AC or DC signals • Electrical travels of 0.2” to 0.5” and 0.1” to 0.3”

3048 Linear Motion Potentiometer, ± 20 % Tolerance
Bourns Linear Motion Potentiometers (LMP) are an economical and reliable means of converting a mechanical displacement into an electrical signal that is proportional to that displacement. Bourns LMP products are suitable for many sensor applications used in the industry today. They are unique design-in devices that deliver high quality and reliability at a low price.

Bourns Linear Motion Potentiometers are an economical solution for position sensing where size is a constraint. They are suited for systems designed to operate in environments that are not harsh. Bourns LMP model 3048 are lightweight devices with infinite resolution, flexible wire leads and a long mechanical life.


• Infinite resolution
• Free shaft rotation
• Flexible wire leads
• Long mechanical life
• Compatible with AC or DC signals
• Electrical travels of 0.2” to 0.5” and 0.1” to 0.3”

Supplier's Site
Linear Motion Potentiometer Bourns - 04B2318 - Newark, An Avnet Company
Chicago, IL, United States
Linear Motion Potentiometer Bourns
04B2318
Linear Motion Potentiometer Bourns 04B2318
LINEAR MOTION POTENTIOMETER

LINEAR MOTION POTENTIOMETER

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 70153565 04B2318
Product Name POTENTIOMETER, LINEAR MOTION, .25 WATT,5%, 5K, 0.4IN RANGE Linear Motion Potentiometer Bourns
Potentiometer Type Standard Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details