Bourns, Inc. 500OHM 0.75W Trimmer Potentiometer 3009P-1-501LF

Description
TRIMMER 500OHM 0.75W PC PIN SIDE Product overview: 3009P-1-501LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500OHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500OHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3009P-1-501LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 500OHM 0.75W PC PIN SIDE Product overview: 3009P-1-501LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500OHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500OHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3009P-1-501LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500OHM 0.75W Trimmer Potentiometer - 80-3009P-1-501LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500OHM 0.75W Trimmer Potentiometer
80-3009P-1-501LF
500OHM 0.75W Trimmer Potentiometer 80-3009P-1-501LF
TRIMMER 500OHM 0.75W PC PIN SIDE Product overview: 3009P-1-501LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500OHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500OHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3009P-1-501LF can be used for catalog matching and distributor lookup.

TRIMMER 500OHM 0.75W PC PIN SIDE Product overview: 3009P-1-501LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500OHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500OHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3009P-1-501LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3009P-501LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3009P-501LF-ND
Trimmer Potentiometers 3009P-501LF-ND
500 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

500 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 500 Ohm 15Turn Through Hole; Trimpot Type Bourns - 32K7346 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 500 Ohm 15Turn Through Hole; Trimpot Type Bourns
32K7346
Trimmer Potentiometer, 500 Ohm 15Turn Through Hole; Trimpot Type Bourns 32K7346
TRIMMER POTENTIOMETER, 500 OHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:750mWRoHS Compliant: Yes

TRIMMER POTENTIOMETER, 500 OHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:750mWRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3009P-1-501LF 3009P-501LF-ND 32K7346
Product Name 500OHM 0.75W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometer, 500 Ohm 15Turn Through Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Resistance Range 500 ohms 500 ohms
Operating DC Voltage 400 volts
Operating AC Voltage 400 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details