Bourns, Inc. Trimmer Potentiometers 3009P-1-103

Description
10 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3009P-103-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3009P-103-ND
Trimmer Potentiometers 3009P-103-ND
10 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

10 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 10Kohm 15Turn Through Hole; Trimpot Type Bourns - 01F8479 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 15Turn Through Hole; Trimpot Type Bourns
01F8479
Trimmer Potentiometer, 10Kohm 15Turn Through Hole; Trimpot Type Bourns 01F8479
TRIMMER POTENTIOMETER, 10KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:750mW RoHS Compliant: No

TRIMMER POTENTIOMETER, 10KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:750mW RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3009P-103-ND 01F8479
Product Name Trimmer Potentiometers Trimmer Potentiometer, 10Kohm 15Turn Through Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details