500 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
TRIMMER 500K OHM 0.75W PC PIN Product overview: 3006Y-1-504LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006Y-1-504LF can be used for catalog matching and distributor lookup.
TRIMMER POTENTIOMETER 500KOHM 15TURN PCB; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Product Range:3006 Series RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 3006Y-504LF-ND | 80-3006Y-1-504LF | 75K9476 |
| Product Name | Trimmer Potentiometers | 0.75W Trimmer Potentiometer | Trimmer Potentiometer 500Kohm 15Turn Pcb; Trimpot Type Bourns |
| Technology / Construction | Cermet | Cermet | Cermet |
| Mounting / Packaging | ThroughHole | ThroughHole | |
| Potentiometer Type | Standard Potentiometer; Trimmer | ||
| Tolerance | 10 +/- % | ||
| Resistance Range | 500000 ohms |