Bourns, Inc. Trimmer Potentiometers 3006Y-1-503

Description
50 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
Request a Quote Datasheet
Description
50 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3006Y-503-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3006Y-503-ND
Trimmer Potentiometers 3006Y-503-ND
50 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

50 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
Res,cermet,50Kohms,10+/-% Tol,7519-Case Rohs Compliant Bourns - 01F8286 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,50Kohms,10+/-% Tol,7519-Case Rohs Compliant Bourns
01F8286
Res,cermet,50Kohms,10+/-% Tol,7519-Case Rohs Compliant Bourns 01F8286
RES,Cermet,50KOhms,1 0+/-% Tol,7519-Case RoHS Compliant: No

RES,Cermet,50KOhms,10+/-% Tol,7519-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3006Y-503-ND 01F8286
Product Name Trimmer Potentiometers Res,cermet,50Kohms,10+/-% Tol,7519-Case Rohs Compliant Bourns
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers