Bourns, Inc. 100OHM 0.75W Trimmer Potentiometer 3006Y-1-101LF

Description
TRIMMER 100OHM 0.75W PC PIN SIDE Product overview: 3006Y-1-101LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100OHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006Y-1-101LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 100OHM 0.75W PC PIN SIDE Product overview: 3006Y-1-101LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100OHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006Y-1-101LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100OHM 0.75W Trimmer Potentiometer - 80-3006Y-1-101LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100OHM 0.75W Trimmer Potentiometer
80-3006Y-1-101LF
100OHM 0.75W Trimmer Potentiometer 80-3006Y-1-101LF
TRIMMER 100OHM 0.75W PC PIN SIDE Product overview: 3006Y-1-101LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100OHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006Y-1-101LF can be used for catalog matching and distributor lookup.

TRIMMER 100OHM 0.75W PC PIN SIDE Product overview: 3006Y-1-101LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100OHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006Y-1-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 118-3006Y-1-101LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3006Y-1-101LF-ND
Trimmer Potentiometers 118-3006Y-1-101LF-ND
100 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

100 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 100 Ohm 15Turn Through Hole; Trimpot Type Bourns - 88K8108 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 100 Ohm 15Turn Through Hole; Trimpot Type Bourns
88K8108
Trimmer Potentiometer, 100 Ohm 15Turn Through Hole; Trimpot Type Bourns 88K8108
TRIMMER POTENTIOMETER, 100 OHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:750mWRoHS Compliant: Yes

TRIMMER POTENTIOMETER, 100 OHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:750mWRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3006Y-1-101LF 118-3006Y-1-101LF-ND 88K8108
Product Name 100OHM 0.75W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometer, 100 Ohm 15Turn Through Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Resistance Range 100 ohms 100 ohms
Operating DC Voltage 400 volts
Operating AC Voltage 400 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Adjustable Resistors - 2274848 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 4.7 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers