Bourns, Inc. Trimmer Potentiometers 3006W-1-500LF

Description
50 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
Request a Quote Datasheet
Description
50 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3006W-1-500LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3006W-1-500LF-ND
Trimmer Potentiometers 3006W-1-500LF-ND
50 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

50 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
Res,cermet,50Ohms,10+/-% Tol,7519-Case Rohs Compliant Bourns - 17M3550 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,50Ohms,10+/-% Tol,7519-Case Rohs Compliant Bourns
17M3550
Res,cermet,50Ohms,10+/-% Tol,7519-Case Rohs Compliant Bourns 17M3550
RES,Cermet,50Ohms,10 +/-% Tol,7519-Case RoHS Compliant: Yes

RES,Cermet,50Ohms,10+/-% Tol,7519-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3006W-1-500LF-ND 17M3550
Product Name Trimmer Potentiometers Res,cermet,50Ohms,10+/-% Tol,7519-Case Rohs Compliant Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details