Bourns, Inc. 20KOHM 0.75W Trimmer Potentiometer 3006W-1-203LF

Description
TRIMMER 20KOHM 0.75W PC PIN SIDE Product overview: 3006W-1-203LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20KOHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20KOHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006W-1-203LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 20KOHM 0.75W PC PIN SIDE Product overview: 3006W-1-203LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20KOHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20KOHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006W-1-203LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20KOHM 0.75W Trimmer Potentiometer - 80-3006W-1-203LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20KOHM 0.75W Trimmer Potentiometer
80-3006W-1-203LF
20KOHM 0.75W Trimmer Potentiometer 80-3006W-1-203LF
TRIMMER 20KOHM 0.75W PC PIN SIDE Product overview: 3006W-1-203LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20KOHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20KOHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006W-1-203LF can be used for catalog matching and distributor lookup.

TRIMMER 20KOHM 0.75W PC PIN SIDE Product overview: 3006W-1-203LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20KOHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20KOHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006W-1-203LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3006W-203LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3006W-203LF-ND
Trimmer Potentiometers 3006W-203LF-ND
20 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

20 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 20Kohm 15Turn Through Hole; Trimpot Type Bourns - 62K3133 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 20Kohm 15Turn Through Hole; Trimpot Type Bourns
62K3133
Trimmer Potentiometer, 20Kohm 15Turn Through Hole; Trimpot Type Bourns 62K3133
TRIMMER POTENTIOMETER, 20KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:750mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 20KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:750mW RoHS Compliant: Yes

Supplier's Site
Trimmer;Cermet;Rest 20 Kilohms;PCB;15 Turns;Pwr-Rtg 0.75W - 70153872 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 20 Kilohms;PCB;15 Turns;Pwr-Rtg 0.75W
70153872
Trimmer;Cermet;Rest 20 Kilohms;PCB;15 Turns;Pwr-Rtg 0.75W 70153872
Trimmer;Cermet;Rest 20 Kilohms;PCB;15 Turns;Pwr-Rtg 0.75W

Trimmer;Cermet;Rest 20 Kilohms;PCB;15 Turns;Pwr-Rtg 0.75W

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-3006W-1-203LF 3006W-203LF-ND 62K3133 70153872
Product Name 20KOHM 0.75W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometer, 20Kohm 15Turn Through Hole; Trimpot Type Bourns Trimmer;Cermet;Rest 20 Kilohms;PCB;15 Turns;Pwr-Rtg 0.75W
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 20000 ohms 20000 ohms
Operating DC Voltage 400 volts
Operating AC Voltage 400 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details