Bourns, Inc. Trimmer Potentiometers 3006W-1-202LF

Description
2 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
Request a Quote Datasheet
Description
2 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3006W-202LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3006W-202LF-ND
Trimmer Potentiometers 3006W-202LF-ND
2 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

2 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 2Kohm 15Turn Through Hole; Trimpot Type Bourns - 62K3132 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 2Kohm 15Turn Through Hole; Trimpot Type Bourns
62K3132
Trimmer Potentiometer, 2Kohm 15Turn Through Hole; Trimpot Type Bourns 62K3132
TRIMMER POTENTIOMETER, 2KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:750mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 2KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:750mW RoHS Compliant: Yes

Supplier's Site
Trimmer;Cermet;Rest 2 Kilohms;PCB;Pwr-Rtg 0.75W;Dim 0.75inLx0.19inWx0.25inH - 70154292 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 2 Kilohms;PCB;Pwr-Rtg 0.75W;Dim 0.75inLx0.19inWx0.25inH
70154292
Trimmer;Cermet;Rest 2 Kilohms;PCB;Pwr-Rtg 0.75W;Dim 0.75inLx0.19inWx0.25inH 70154292
Trimmer;Cermet;Rest 2 Kilohms;PCB;Pwr-Rtg 0.75W;Dim 0.75inLx0.19inWx0.25 inH

Trimmer;Cermet;Rest 2 Kilohms;PCB;Pwr-Rtg 0.75W;Dim 0.75inLx0.19inWx0.25inH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 3006W-202LF-ND 62K3132 70154292
Product Name Trimmer Potentiometers Trimmer Potentiometer, 2Kohm 15Turn Through Hole; Trimpot Type Bourns Trimmer;Cermet;Rest 2 Kilohms;PCB;Pwr-Rtg 0.75W;Dim 0.75inLx0.19inWx0.25inH
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole PCB
Potentiometer Type Standard Potentiometer; Trimmer Trimmer
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Surface Mount Resistors - 1-1614354-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details