Bourns, Inc. 0.75W Trimmer Potentiometer 3006P-7-504LF

Description
TRIMMER 500K OHM 0.75W PC PIN Product overview: 3006P-7-504LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-7-504LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 500K OHM 0.75W PC PIN Product overview: 3006P-7-504LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-7-504LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.75W Trimmer Potentiometer - 80-3006P-7-504LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.75W Trimmer Potentiometer
80-3006P-7-504LF
0.75W Trimmer Potentiometer 80-3006P-7-504LF
TRIMMER 500K OHM 0.75W PC PIN Product overview: 3006P-7-504LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-7-504LF can be used for catalog matching and distributor lookup.

TRIMMER 500K OHM 0.75W PC PIN Product overview: 3006P-7-504LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-7-504LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3006P-7-504LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3006P-7-504LF-ND
Trimmer Potentiometers 3006P-7-504LF-ND
500 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

500 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
Trimmer, Pot, 500K, 15Turn, Th; Track Resistance Bourns - 38AC3065 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 500K, 15Turn, Th; Track Resistance Bourns
38AC3065
Trimmer, Pot, 500K, 15Turn, Th; Track Resistance Bourns 38AC3065
TRIMMER, POT, 500K, 15TURN, TH; Track Resistance:500kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3006 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 500K, 15TURN, TH; Track Resistance:500kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3006 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometer - 15950444 - Radwell International
Willingboro, NJ, United States
Potentiometer
15950444
Potentiometer 15950444
TRIMMER, POT, 500K, 15TURN, TH, TRACK RESISTANCE:500KOHM, NO. OF TURNS:15TURNS, POTENTIOMETER MOUNTING:THROUGH HOLE, PRODUCT RANGE:TRIMPOT 3006 SERIES, POWER RATING:750MW, RESISTANCE TOLERANCE:± 10%, TEMPERATURE COEFFICIENT:± ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRIMMER, POT, 500K, 15TURN, TH, TRACK RESISTANCE:500KOHM, NO. OF TURNS:15TURNS, POTENTIOMETER MOUNTING:THROUGH HOLE, PRODUCT RANGE:TRIMPOT 3006 SERIES, POWER RATING:750MW, RESISTANCE TOLERANCE:± 10%, TEMPERATURE COEFFICIENT:± ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Radwell International
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-3006P-7-504LF 3006P-7-504LF-ND 38AC3065 15950444
Product Name 0.75W Trimmer Potentiometer Trimmer Potentiometers Trimmer, Pot, 500K, 15Turn, Th; Track Resistance Bourns Potentiometer
Technology / Construction Cermet Cermet
Resistance Range 500000 ohms 500000 ohms
Operating DC Voltage 400 volts
Operating AC Voltage 400 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details