Bourns, Inc. 50KOHM 0.75W Trimmer Potentiometer 3006P-7-503LF

Description
TRIMMER 50KOHM 0.75W PC PIN SIDE Product overview: 3006P-7-503LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50KOHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-7-503LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 50KOHM 0.75W PC PIN SIDE Product overview: 3006P-7-503LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50KOHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-7-503LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50KOHM 0.75W Trimmer Potentiometer - 80-3006P-7-503LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50KOHM 0.75W Trimmer Potentiometer
80-3006P-7-503LF
50KOHM 0.75W Trimmer Potentiometer 80-3006P-7-503LF
TRIMMER 50KOHM 0.75W PC PIN SIDE Product overview: 3006P-7-503LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50KOHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-7-503LF can be used for catalog matching and distributor lookup.

TRIMMER 50KOHM 0.75W PC PIN SIDE Product overview: 3006P-7-503LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50KOHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-7-503LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 2330728P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2330728P
Trimmer Potentiometers 2330728P
Bourns 3006P-7-503LF

Bourns 3006P-7-503LF

Supplier's Site
Trimmer Potentiometers - 2330727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2330727
Trimmer Potentiometers 2330727
Bourns 3006P-7-503LF

Bourns 3006P-7-503LF

Supplier's Site
Trimmer Potentiometers - 2330728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2330728
Trimmer Potentiometers 2330728
Bourns 3006P-7-503LF

Bourns 3006P-7-503LF

Supplier's Site
Trimmer Potentiometers - 3006P-7-503LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3006P-7-503LF-ND
Trimmer Potentiometers 3006P-7-503LF-ND
50 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

50 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
Trimmer, Potentiometer, 50Kohm 15Turn Thru Hole; Trimpot Type Bourns - 62J1182 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 50Kohm 15Turn Thru Hole; Trimpot Type Bourns
62J1182
Trimmer, Potentiometer, 50Kohm 15Turn Thru Hole; Trimpot Type Bourns 62J1182
TRIMMER, POTENTIOMETER, 50KOHM 15TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:750mW RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 50KOHM 15TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:750mW RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer, 15 Turn 50K; Track Resistance Bourns - 39K1922 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 15 Turn 50K; Track Resistance Bourns
39K1922
Trimmer, 15 Turn 50K; Track Resistance Bourns 39K1922
TRIMMER, 15 TURN 50K; Track Resistance:50kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3006 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 15 TURN 50K; Track Resistance:50kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3006 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-3006P-7-503LF 2330728P 3006P-7-503LF-ND 62J1182 39K1922
Product Name 50KOHM 0.75W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer, Potentiometer, 50Kohm 15Turn Thru Hole; Trimpot Type Bourns Trimmer, 15 Turn 50K; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet
Resistance Range 50000 ohms 50000 ohms
Operating DC Voltage 400 volts
Operating AC Voltage 400 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details