Bourns, Inc. Trimmer Potentiometers 3006P-7-501LF

Description
500 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
Request a Quote Datasheet
Description
500 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3006P-7-501LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3006P-7-501LF-ND
Trimmer Potentiometers 3006P-7-501LF-ND
500 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

500 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
Potentiometer - 15950432 - Radwell International
Willingboro, NJ, United States
Potentiometer
15950432
Potentiometer 15950432
TRIMMER, 15 TURN 500R, TRACK RESISTANCE:500OHM, NO. OF TURNS:15TURNS, POTENTIOMETER MOUNTING:THROUGH HOLE, PRODUCT RANGE:TRIMPOT 3006 SERIES, POWER RATING:750MW, RESISTANCE TOLERANCE:¦ 10%, TEMPERATURE COEFFICIENT:¦ 100PPM/¦C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRIMMER, 15 TURN 500R, TRACK RESISTANCE:500OHM, NO. OF TURNS:15TURNS, POTENTIOMETER MOUNTING:THROUGH HOLE, PRODUCT RANGE:TRIMPOT 3006 SERIES, POWER RATING:750MW, RESISTANCE TOLERANCE:¦ 10%, TEMPERATURE COEFFICIENT:¦ 100PPM/¦C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Trimmer, 15 Turn 500R; Track Resistance Bourns - 39K1920 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 15 Turn 500R; Track Resistance Bourns
39K1920
Trimmer, 15 Turn 500R; Track Resistance Bourns 39K1920
TRIMMER, 15 TURN 500R; Track Resistance:500ohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3006 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 15 TURN 500R; Track Resistance:500ohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3006 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3006P-7-501LF-ND 15950432 39K1920
Product Name Trimmer Potentiometers Potentiometer Trimmer, 15 Turn 500R; Track Resistance Bourns
Technology / Construction Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 500 ohms 500 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details