Bourns, Inc. Trimmer Potentiometers 3006P-7-203LF

Description
Bourns 3006P-7-203LF
Request a Quote Datasheet
Description
Bourns 3006P-7-203LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 7432261 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432261
Trimmer Potentiometers 7432261
Bourns 3006P-7-203LF

Bourns 3006P-7-203LF

Supplier's Site
Trimmer Potentiometers - 7432261P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432261P
Trimmer Potentiometers 7432261P
Bourns 3006P-7-203LF

Bourns 3006P-7-203LF

Supplier's Site
Trimmer Potentiometers - 1675206 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675206
Trimmer Potentiometers 1675206
Bourns 3006P-7-203LF

Bourns 3006P-7-203LF

Supplier's Site
Trimmer Potentiometers - 3006P-7-203LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3006P-7-203LF-ND
Trimmer Potentiometers 3006P-7-203LF-ND
20 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

20 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
0.75W Trimmer Potentiometer - 80-3006P-7-203LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.75W Trimmer Potentiometer
80-3006P-7-203LF
0.75W Trimmer Potentiometer 80-3006P-7-203LF
TRIMMER 20K OHM 0.75W PC PIN Product overview: 3006P-7-203LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-7-203LF can be used for catalog matching and distributor lookup.

TRIMMER 20K OHM 0.75W PC PIN Product overview: 3006P-7-203LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-7-203LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Potentiometer, 20Kohm 15Turn Thru Hole; Trimpot Type Bourns - 62J1181 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 20Kohm 15Turn Thru Hole; Trimpot Type Bourns
62J1181
Trimmer, Potentiometer, 20Kohm 15Turn Thru Hole; Trimpot Type Bourns 62J1181
TRIMMER, POTENTIOMETER, 20KOHM 15TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:750mW RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 20KOHM 15TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:750mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 15 Turn 20K; Track Resistance Bourns - 39K1918 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 15 Turn 20K; Track Resistance Bourns
39K1918
Trimmer, 15 Turn 20K; Track Resistance Bourns 39K1918
TRIMMER, 15 TURN 20K; Track Resistance:20kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3006 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 15 TURN 20K; Track Resistance:20kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3006 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site
Potentiometer - 15950416 - Radwell International
Willingboro, NJ, United States
Potentiometer
15950416
Potentiometer 15950416
TRIMMER, POTENTIOMETER, 20K OHM, 0.75W, 15 TURN, THRU HOLE, SIDE ADJUST, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY

TRIMMER, POTENTIOMETER, 20K OHM, 0.75W, 15 TURN, THRU HOLE, SIDE ADJUST, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 7432261 7432261P 3006P-7-203LF-ND 80-3006P-7-203LF 62J1181 39K1918 15950416
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.75W Trimmer Potentiometer Trimmer, Potentiometer, 20Kohm 15Turn Thru Hole; Trimpot Type Bourns Trimmer, 15 Turn 20K; Track Resistance Bourns Potentiometer
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole ThroughHole
Configuration Multiturn Multiturn Single Resistor Single Resistor
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 20000 ohms 20000 ohms
Technology / Construction Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details