Bourns, Inc. Trimmer Potentiometers 3006P-7-202LF

Description
Bourns 3006P-7-202LF
Request a Quote Datasheet
Description
Bourns 3006P-7-202LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 7432268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432268
Trimmer Potentiometers 7432268
Bourns 3006P-7-202LF

Bourns 3006P-7-202LF

Supplier's Site
Trimmer Potentiometers - 7432268P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432268P
Trimmer Potentiometers 7432268P
Bourns 3006P-7-202LF

Bourns 3006P-7-202LF

Supplier's Site
Trimmer Potentiometers - 1675208 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675208
Trimmer Potentiometers 1675208
Bourns 3006P-7-202LF

Bourns 3006P-7-202LF

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1356964-3006P-7-202LF - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1356964-3006P-7-202LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 1356964-3006P-7-202LF
Win Source Part Number: 1356964-3006P-7-202L F Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: Trimpot® 3006 - Sealed Package: Tube Product Status: Active Mounting Type: Through Hole HTSUS: 8533.40.8050 Tolerance: ±10% Size / Dimension: Rectangular - 0.250" x 0.190" Face (6.35mm x 4.83mm) REACH Status: REACH Affected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 2 kOhms Power (Watts): 0.75W, 3/4W Termination Style: PC Pins Number of Turns: 15 Adjustment Type: Side Adjustment Resistive Material: Cermet

Win Source Part Number: 1356964-3006P-7-202LF
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: Trimpot® 3006 - Sealed
Package: Tube
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8533.40.8050
Tolerance: ±10%
Size / Dimension: Rectangular - 0.250" x 0.190" Face (6.35mm x 4.83mm)
REACH Status: REACH Affected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 2 kOhms
Power (Watts): 0.75W, 3/4W
Termination Style: PC Pins
Number of Turns: 15
Adjustment Type: Side Adjustment
Resistive Material: Cermet

Buy Now Datasheet
Trimmer Potentiometers - 3006P-7-202LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3006P-7-202LF-ND
Trimmer Potentiometers 3006P-7-202LF-ND
2 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

2 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
Trimmer, 15 Turn 2K; Track Resistance Bourns - 39K1917 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 15 Turn 2K; Track Resistance Bourns
39K1917
Trimmer, 15 Turn 2K; Track Resistance Bourns 39K1917
TRIMMER, 15 TURN 2K; Track Resistance:2kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:3006P Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 15 TURN 2K; Track Resistance:2kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:3006P Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 7432268 7432268P 1356964-3006P-7-202LF 3006P-7-202LF-ND 39K1917
Product Name Trimmer Potentiometers Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer, 15 Turn 2K; Track Resistance Bourns
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole ThroughHole
Configuration Multiturn Multiturn Single Resistor
Standards and Certifications RoHS RoHS RoHS
Resistance Range 2000 ohms 2000 ohms
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details