Bourns, Inc. Trimmer Potentiometers 3006P-7-201LF

Description
200 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
Request a Quote Datasheet
Description
200 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3006P-7-201LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3006P-7-201LF-ND
Trimmer Potentiometers 3006P-7-201LF-ND
200 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

200 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 7432259 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432259
Trimmer Potentiometers 7432259
Bourns 3006P-7-201LF

Bourns 3006P-7-201LF

Supplier's Site
Trimmer Potentiometers - 7432259P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432259P
Trimmer Potentiometers 7432259P
Bourns 3006P-7-201LF

Bourns 3006P-7-201LF

Supplier's Site
Trimmer Potentiometers - 1675205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675205
Trimmer Potentiometers 1675205
Bourns 3006P-7-201LF

Bourns 3006P-7-201LF

Supplier's Site
200 OHM 0.75W Trimmer Potentiometer - 80-3006P-7-201LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 OHM 0.75W Trimmer Potentiometer
80-3006P-7-201LF
200 OHM 0.75W Trimmer Potentiometer 80-3006P-7-201LF
TRIMMER 200 OHM 0.75W PC PIN Product overview: 3006P-7-201LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-7-201LF can be used for catalog matching and distributor lookup.

TRIMMER 200 OHM 0.75W PC PIN Product overview: 3006P-7-201LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-7-201LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, 15 Turn 200R; Track Resistance Bourns - 39K1916 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 15 Turn 200R; Track Resistance Bourns
39K1916
Trimmer, 15 Turn 200R; Track Resistance Bourns 39K1916
TRIMMER, 15 TURN 200R; Track Resistance:200ohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:3006P Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 15 TURN 200R; Track Resistance:200ohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:3006P Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3006P-7-201LF-ND 7432259 7432259P 80-3006P-7-201LF 39K1916
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 200 OHM 0.75W Trimmer Potentiometer Trimmer, 15 Turn 200R; Track Resistance Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details