Bourns, Inc. 0.75W Trimmer Potentiometer 3006P-7-103LF

Description
TRIMMER 10K OHM 0.75W PC PIN Product overview: 3006P-7-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-7-103LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 10K OHM 0.75W PC PIN Product overview: 3006P-7-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-7-103LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.75W Trimmer Potentiometer - 80-3006P-7-103LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.75W Trimmer Potentiometer
80-3006P-7-103LF
0.75W Trimmer Potentiometer 80-3006P-7-103LF
TRIMMER 10K OHM 0.75W PC PIN Product overview: 3006P-7-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-7-103LF can be used for catalog matching and distributor lookup.

TRIMMER 10K OHM 0.75W PC PIN Product overview: 3006P-7-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-7-103LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3006P-7-103LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3006P-7-103LF-ND
Trimmer Potentiometers 3006P-7-103LF-ND
10 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

10 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 7432252 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432252
Trimmer Potentiometers 7432252
Bourns 3006P-7-103LF

Bourns 3006P-7-103LF

Supplier's Site
Trimmer Potentiometers - 7432252P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432252P
Trimmer Potentiometers 7432252P
Bourns 3006P-7-103LF

Bourns 3006P-7-103LF

Supplier's Site
Trimmer Potentiometers - 1675203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675203
Trimmer Potentiometers 1675203
Bourns 3006P-7-103LF

Bourns 3006P-7-103LF

Supplier's Site
Potentiometer - 15950392 - Radwell International
Willingboro, NJ, United States
Potentiometer
15950392
Potentiometer 15950392
TRIMMER POTENTIOMETER, TRIMPOT 3006 SERIES, 15 TURN,10 KOHM RESISTANCE, 400 V, 750 MW, SIDE SLOT ADJUSTMENT, PCB MOUNT, -55 TO +125 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

TRIMMER POTENTIOMETER, TRIMPOT 3006 SERIES, 15 TURN,10 KOHM RESISTANCE, 400 V, 750 MW, SIDE SLOT ADJUSTMENT, PCB MOUNT, -55 TO +125 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Trimmer, Potentiometer, 10Kohm 15Turn Thru Hole; Trimpot Type Bourns - 62J1178 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 10Kohm 15Turn Thru Hole; Trimpot Type Bourns
62J1178
Trimmer, Potentiometer, 10Kohm 15Turn Thru Hole; Trimpot Type Bourns 62J1178
TRIMMER, POTENTIOMETER, 10KOHM 15TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:750mW RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 10KOHM 15TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:750mW RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer, 15 Turn 10K; Track Resistance Bourns - 39K1914 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 15 Turn 10K; Track Resistance Bourns
39K1914
Trimmer, 15 Turn 10K; Track Resistance Bourns 39K1914
TRIMMER, 15 TURN 10K; Track Resistance:10kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3006 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 15 TURN 10K; Track Resistance:10kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3006 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-3006P-7-103LF 3006P-7-103LF-ND 7432252 7432252P 15950392 62J1178 39K1914
Product Name 0.75W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Potentiometer Trimmer, Potentiometer, 10Kohm 15Turn Thru Hole; Trimpot Type Bourns Trimmer, 15 Turn 10K; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Operating DC Voltage 400 volts
Operating AC Voltage 400 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data