Bourns, Inc. Trimmer Potentiometers 3006P-7-102LF

Description
1 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
Request a Quote Datasheet
Description
1 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3006P-7-102LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3006P-7-102LF-ND
Trimmer Potentiometers 3006P-7-102LF-ND
1 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

1 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 7432243 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432243
Trimmer Potentiometers 7432243
Bourns 3006P-7-102LF

Bourns 3006P-7-102LF

Supplier's Site
Trimmer Potentiometers - 7432243P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432243P
Trimmer Potentiometers 7432243P
Bourns 3006P-7-102LF

Bourns 3006P-7-102LF

Supplier's Site
Trimmer Potentiometers - 1675200 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675200
Trimmer Potentiometers 1675200
Bourns 3006P-7-102LF

Bourns 3006P-7-102LF

Supplier's Site
Trimmer, Potentiometer, 1Kohm 15Turn Thru Hole; Trimpot Type Bourns - 62J1177 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 1Kohm 15Turn Thru Hole; Trimpot Type Bourns
62J1177
Trimmer, Potentiometer, 1Kohm 15Turn Thru Hole; Trimpot Type Bourns 62J1177
TRIMMER, POTENTIOMETER, 1KOHM 15TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:750mW RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 1KOHM 15TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:750mW RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer, 15 Turn 1K; Track Resistance Bourns - 39K1913 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 15 Turn 1K; Track Resistance Bourns
39K1913
Trimmer, 15 Turn 1K; Track Resistance Bourns 39K1913
TRIMMER, 15 TURN 1K; Track Resistance:1kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3006 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 15 TURN 1K; Track Resistance:1kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3006 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3006P-7-102LF-ND 7432243 7432243P 62J1177 39K1913
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Potentiometer, 1Kohm 15Turn Thru Hole; Trimpot Type Bourns Trimmer, 15 Turn 1K; Track Resistance Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Configuration Multiturn Multiturn Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers