Bourns, Inc. 100 OHM 0.75W Trimmer Potentiometer 3006P-7-101LF

Description
TRIMMER 100 OHM 0.75W PC PIN Product overview: 3006P-7-101LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-7-101LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 100 OHM 0.75W PC PIN Product overview: 3006P-7-101LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-7-101LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 OHM 0.75W Trimmer Potentiometer - 80-3006P-7-101LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 0.75W Trimmer Potentiometer
80-3006P-7-101LF
100 OHM 0.75W Trimmer Potentiometer 80-3006P-7-101LF
TRIMMER 100 OHM 0.75W PC PIN Product overview: 3006P-7-101LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-7-101LF can be used for catalog matching and distributor lookup.

TRIMMER 100 OHM 0.75W PC PIN Product overview: 3006P-7-101LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-7-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3006P-7-101LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3006P-7-101LF-ND
Trimmer Potentiometers 3006P-7-101LF-ND
100 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

100 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
Trimmer, Pot, 100R, 15Turn, Th; Track Resistance Bourns - 38AC3064 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 100R, 15Turn, Th; Track Resistance Bourns
38AC3064
Trimmer, Pot, 100R, 15Turn, Th; Track Resistance Bourns 38AC3064
TRIMMER, POT, 100R, 15TURN, TH; Track Resistance:100ohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3006 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 100R, 15TURN, TH; Track Resistance:100ohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3006 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3006P-7-101LF 3006P-7-101LF-ND 38AC3064
Product Name 100 OHM 0.75W Trimmer Potentiometer Trimmer Potentiometers Trimmer, Pot, 100R, 15Turn, Th; Track Resistance Bourns
Technology / Construction Cermet Cermet
Resistance Range 100 ohms 100 ohms
Operating DC Voltage 400 volts
Operating AC Voltage 400 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data