Bourns, Inc. Trimmer Potentiometers 3006P-1-504LF

Description
Bourns 3006P-1-504LF
Request a Quote Datasheet
Description
Bourns 3006P-1-504LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5219158 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219158
Trimmer Potentiometers 5219158
Bourns 3006P-1-504LF

Bourns 3006P-1-504LF

Supplier's Site
Trimmer Potentiometers - 1673244 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673244
Trimmer Potentiometers 1673244
Bourns 3006P-1-504LF

Bourns 3006P-1-504LF

Supplier's Site
0.75W Trimmer Potentiometer - 80-3006P-1-504LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.75W Trimmer Potentiometer
80-3006P-1-504LF
0.75W Trimmer Potentiometer 80-3006P-1-504LF
TRIMMER 500K OHM 0.75W PC PIN Product overview: 3006P-1-504LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-504LF can be used for catalog matching and distributor lookup.

TRIMMER 500K OHM 0.75W PC PIN Product overview: 3006P-1-504LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-504LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3006P-504LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3006P-504LF-ND
Trimmer Potentiometers 3006P-504LF-ND
500 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

500 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3006P-1-504LF
1004827-3006P-1-504LF
Trimmer Potentiometers - 3006P-1-504LF 1004827-3006P-1-504LF
Manufacturer: Bourns Inc. Win Source Part Number: 1004827-3006P-1-504L F Packaging: Tube/Rail Termination Style: PC Pins Mounting: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Resistance (Ohms): 500k Number of Turns: 15 Adjustment Type: Side Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Rectangular - 0.250" x 0.190" Face x 0.750" L (6.35mm x 4.83mm x 19.05mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Manufacturer: Bourns Inc.
Win Source Part Number: 1004827-3006P-1-504LF
Packaging: Tube/Rail
Termination Style: PC Pins
Mounting: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.75W, 3/4W
Resistance (Ohms): 500k
Number of Turns: 15
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Categories: Potentiometers, Variable Resistors
Status: Active
Dimension: Rectangular - 0.250" x 0.190" Face x 0.750" L (6.35mm x 4.83mm x 19.05mm)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet
Potentiometer, Trimmer, 500Kohm, 15Turn, Through Hole; Trimpot Type Bourns - 32K7311 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Trimmer, 500Kohm, 15Turn, Through Hole; Trimpot Type Bourns
32K7311
Potentiometer, Trimmer, 500Kohm, 15Turn, Through Hole; Trimpot Type Bourns 32K7311
POTENTIOMETER, TRIMMER, 500KOHM, 15TURN, THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; MSL:- RoHS Compliant: Yes

POTENTIOMETER, TRIMMER, 500KOHM, 15TURN, THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer, 15 Turn 500K; Track Resistance Bourns - 39K1911 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 15 Turn 500K; Track Resistance Bourns
39K1911
Trimmer, 15 Turn 500K; Track Resistance Bourns 39K1911
TRIMMER, 15 TURN 500K; Track Resistance:500kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3006 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 15 TURN 500K; Track Resistance:500kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3006 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer;Cermet;Rest 500 Kilohms;PCB;15 Turns;Pwr-Rtg 0.75W - 70153869 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 500 Kilohms;PCB;15 Turns;Pwr-Rtg 0.75W
70153869
Trimmer;Cermet;Rest 500 Kilohms;PCB;15 Turns;Pwr-Rtg 0.75W 70153869
Trimmer;Cermet;Rest 500 Kilohms;PCB;15 Turns;Pwr-Rtg 0.75W

Trimmer;Cermet;Rest 500 Kilohms;PCB;15 Turns;Pwr-Rtg 0.75W

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 5219158 80-3006P-1-504LF 3006P-504LF-ND 1004827-3006P-1-504LF 32K7311 39K1911 70153869
Product Name Trimmer Potentiometers 0.75W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers - 3006P-1-504LF Potentiometer, Trimmer, 500Kohm, 15Turn, Through Hole; Trimpot Type Bourns Trimmer, 15 Turn 500K; Track Resistance Bourns Trimmer;Cermet;Rest 500 Kilohms;PCB;15 Turns;Pwr-Rtg 0.75W
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole ThroughHole ThroughHole PCB
Configuration Multiturn Single Resistor Single Resistor Multiturn
Standards and Certifications RoHS RoHS RoHS RoHS
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Resistance Range 500000 ohms 500000 ohms 500000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details