Bourns, Inc. 50KOHM 0.75W Trimmer Potentiometer 3006P-1-503LF

Description
TRIMMER 50KOHM 0.75W PC PIN SIDE Product overview: 3006P-1-503LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50KOHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-503LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 50KOHM 0.75W PC PIN SIDE Product overview: 3006P-1-503LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50KOHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-503LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50KOHM 0.75W Trimmer Potentiometer - 80-3006P-1-503LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50KOHM 0.75W Trimmer Potentiometer
80-3006P-1-503LF
50KOHM 0.75W Trimmer Potentiometer 80-3006P-1-503LF
TRIMMER 50KOHM 0.75W PC PIN SIDE Product overview: 3006P-1-503LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50KOHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-503LF can be used for catalog matching and distributor lookup.

TRIMMER 50KOHM 0.75W PC PIN SIDE Product overview: 3006P-1-503LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50KOHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-503LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3006P-503LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3006P-503LF-ND
Trimmer Potentiometers 3006P-503LF-ND
50 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

50 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 5219142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219142
Trimmer Potentiometers 5219142
Bourns 3006P-1-503LF

Bourns 3006P-1-503LF

Supplier's Site
Trimmer Potentiometers - 5219142P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219142P
Trimmer Potentiometers 5219142P
Bourns 3006P-1-503LF

Bourns 3006P-1-503LF

Supplier's Site
Trim Potentiometers PC Board Mount - 15950364 - Radwell International
Willingboro, NJ, United States
Trim Potentiometers PC Board Mount
15950364
Trim Potentiometers PC Board Mount 15950364
TRIMPOT, MULTI TURN, CERMET, SIDE ADJUST, 50K OHM, 3/4" 10% SEALED MULTI TURN, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

TRIMPOT, MULTI TURN, CERMET, SIDE ADJUST, 50K OHM, 3/4" 10% SEALED MULTI TURN, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Trimmer Potentiometers - 3006P-1-503LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3006P-1-503LF
Trimmer Potentiometers 3006P-1-503LF
TRIMMER 50KOHM 0.75W PC PIN SIDE

TRIMMER 50KOHM 0.75W PC PIN SIDE

Supplier's Site Datasheet
Trimmer, 50 Kohm, 15Turn, Through Hole; Trimpot Type Bourns - 32K7309 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 50 Kohm, 15Turn, Through Hole; Trimpot Type Bourns
32K7309
Trimmer, 50 Kohm, 15Turn, Through Hole; Trimpot Type Bourns 32K7309
TRIMMER, 50 KOHM, 15TURN, THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Product Range:3006 Series RoHS Compliant: Yes

TRIMMER, 50 KOHM, 15TURN, THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Product Range:3006 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, 15 Turn 50K; Track Resistance Bourns - 39K1910 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 15 Turn 50K; Track Resistance Bourns
39K1910
Trimmer, 15 Turn 50K; Track Resistance Bourns 39K1910
TRIMMER, 15 TURN 50K; Track Resistance:50kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3006 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 15 TURN 50K; Track Resistance:50kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3006 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3006P-1-503LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3006P-1-503LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 3006P-1-503LF
TRIMMER 50KOHM 0.75W PC PIN SIDE

TRIMMER 50KOHM 0.75W PC PIN SIDE

Supplier's Site
Trimmer;Cermet;Rest 50 Kilohms;PCB;Pwr-Rtg 0.75W;Dim 0.75inLx0.19inWx0.25inH - 70153563 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 50 Kilohms;PCB;Pwr-Rtg 0.75W;Dim 0.75inLx0.19inWx0.25inH
70153563
Trimmer;Cermet;Rest 50 Kilohms;PCB;Pwr-Rtg 0.75W;Dim 0.75inLx0.19inWx0.25inH 70153563
3006 Series Trimpot® Trimming Potentiometers 1⁄4 ” high - low PC board profile Tin-plated terminal RoHS Compliant The trimming potentiometer have insulation resistance 1000 Megohms (Min.) and dielectric strength 1000 VAC.

3006 Series Trimpot® Trimming Potentiometers

  • 1⁄4 ” high - low PC board profile
  • Tin-plated terminal
  • RoHS Compliant
    The trimming potentiometer have insulation resistance 1000 Megohms (Min.) and dielectric strength 1000 VAC.
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Radwell International ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-3006P-1-503LF 3006P-503LF-ND 5219142 5219142P 15950364 3006P-1-503LF 32K7309 39K1910 3006P-1-503LF 70153563
Product Name 50KOHM 0.75W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trim Potentiometers PC Board Mount Trimmer Potentiometers Trimmer, 50 Kohm, 15Turn, Through Hole; Trimpot Type Bourns Trimmer, 15 Turn 50K; Track Resistance Bourns Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer;Cermet;Rest 50 Kilohms;PCB;Pwr-Rtg 0.75W;Dim 0.75inLx0.19inWx0.25inH
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Operating DC Voltage 400 volts
Operating AC Voltage 400 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers