Bourns, Inc. Trimmer Potentiometers 3006P-1-503

Description
50 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
Request a Quote Datasheet
Description
50 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3006P-503-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3006P-503-ND
Trimmer Potentiometers 3006P-503-ND
50 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

50 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
50KOHM 0.75W Trimmer Potentiometer - 80-3006P-1-503 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50KOHM 0.75W Trimmer Potentiometer
80-3006P-1-503
50KOHM 0.75W Trimmer Potentiometer 80-3006P-1-503
TRIMMER 50KOHM 0.75W PC PIN SIDE Product overview: 3006P-1-503 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50KOHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-503 can be used for catalog matching and distributor lookup.

TRIMMER 50KOHM 0.75W PC PIN SIDE Product overview: 3006P-1-503 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM, 0.75W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50KOHM, 0.75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3006P-1-503 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3006P-1-503
906478-3006P-1-503
Trimmer Potentiometers - 3006P-1-503 906478-3006P-1-503
Manufacturer: Bourns Inc. Win Source Part Number: 906478-3006P-1-503 Series: Trimpot® 3006 - Sealed Features: 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet Turn Side Adjustment Package: Tube Mounting: Through Hole Family Name: 3006P Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3006P1503, 3006P-503

Manufacturer: Bourns Inc.
Win Source Part Number: 906478-3006P-1-503
Series: Trimpot® 3006 - Sealed
Features: 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet Turn Side Adjustment
Package: Tube
Mounting: Through Hole
Family Name: 3006P
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3006P1503, 3006P-503

Buy Now Datasheet
Trim Potentiometers PC Board Mount - 383807 - Radwell International
Willingboro, NJ, United States
Trim Potentiometers PC Board Mount
383807
Trim Potentiometers PC Board Mount 383807
TRIMPOT, MULTI TURN, CERMET, SIDE ADJUST, 50K OHM, 3/4" 10% SEALED MULTI TURN, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

TRIMPOT, MULTI TURN, CERMET, SIDE ADJUST, 50K OHM, 3/4" 10% SEALED MULTI TURN, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Trimmer Potentiometer, 50Kohm 15Turn Through Hole; Trimpot Type Bourns - 01F9088 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 50Kohm 15Turn Through Hole; Trimpot Type Bourns
01F9088
Trimmer Potentiometer, 50Kohm 15Turn Through Hole; Trimpot Type Bourns 01F9088
TRIMMER POTENTIOMETER, 50KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:750mW RoHS Compliant: No

TRIMMER POTENTIOMETER, 50KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:750mW RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3006P-503-ND 80-3006P-1-503 906478-3006P-1-503 383807 01F9088
Product Name Trimmer Potentiometers 50KOHM 0.75W Trimmer Potentiometer Trimmer Potentiometers - 3006P-1-503 Trim Potentiometers PC Board Mount Trimmer Potentiometer, 50Kohm 15Turn Through Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 10 +/- % 10 +/- %
Resistance Range 50000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers